| Status: | Unknown |
|---|---|
| Series: | MBRB20100CT |
| RoHS: | Compliant |
Prices starting from US$0.23
| Distributor | Stock | ||
|---|---|---|---|
|
Farnell
from US$0.94
|
16,420
in stock
|
Buy Now |
|
Avnet America
from US$0.23
|
2,400
in stock
|
Buy Now |
|
RS
from US$0.45
|
1,466
in stock
|
Buy Now |
|
Newark Electronics
from US$0.42
|
2
in stock
|
Buy Now |
|
Future Electronics
from US$0.23
|
0
in stock
|
Buy Now |
|
TME
from US$0.40
|
0
in stock
|
Buy Now |
|
RS Americas
from US$1.82
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.91
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$1.51
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Package Designed for Power Surface Mount Applications |
| Center-Tap Configuration |
| Guardring for Stress Protection |
| Low Forward Voltage |
| 150 C Operating Junction Temperature |
| Epoxy Meets UL94, VO at 1/8" |
| Guaranteed Reverse Avalanche |
| Short Heat Sink Tab Manufactured Not Sheared! |
| Similar in Size to Industry Standard TO-220 Package Mechanical Characteristics: |
| Case: Epoxy, Molded |
| Weight: 1.7 grams (approximately) |
| Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
| Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
| Shipped 50 units per plastic tube |
| Available in 24 mm Tape and Reel, 800 units per 13" reel by adding a "T4" suffix to the part number |
| Marking: B20100 |
| These are Pb-Free Packages |
| AEC-Q101 Qualified and PPAP Capable |
| NRVBBS and NRVBB Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
| Compliance |
|---|
| Status: | Active |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| AEC Qualified | Yes |
|---|---|
| Compliance (Only Automotive supports PPAP) | Standard |
| Configuration | Dual |
| MaximumAverageRectifiedCurrent IO (A) | 20 A |
| @ TerminalTemperature TT (ºC) | N/A ºC |
| Peak RepetitiveReverse VoltageVRRM (V) | 100 V |
| Peak ForwardSurge CurrentIFSM (A) | 150 A |
| Forward Voltage Drop VF (V) | 0.84 V |
| @ IF (A) | 10 A |
| Maximum ReverseCurrent IR (µA) | 100 µA |
| @ VR (V) | 100 V |
| 20A 100V Schottky Diode D2PAK | RS |
| Schottky Rectifier, 100V, 10A, To-263Ab Rohs Compliant: Yes |Diodes Inc. MBRB20100CT | Newark Electronics |
| MBRB20100C Series Dual 150 A 100 V Surface Mount Schottky Rectifier - TO-263AB | Future Electronics |
| Diode: Schottky rectifying | TME |
| Status: | Unknown |
|---|---|
| Series: | MBR Series |
| RoHS: | Unknown |
| Repetitive Reverse Voltage Vrrm Max | 100V |
|---|---|
| Forward Current If(AV) | 20A |
| Diode Configuration | Dual Common Cathode |
| Diode Case Style | TO-263 |
| No. of Pins | 3Pins |
| Forward Voltage VF Max | 800mV |
| Forward Surge Current Ifsm Max | 150A |
| Operating Temperature Max | 150°C |
| Product Range | MBR Series |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (12-Jan-2017) |
| Semiconductor Technology | Si |
| SCHOTTKY RECT, 100V, 20A, TO-263 | Farnell |
| 100V 20A Schottky MBR series D2PAK | RS Americas |
| RECT 100V 20A SM SCHOTTKY | TTI Americas |
Where can I find additional details, specifications and documents for a MBRB20100CT?
Additional datasheets, footprints and schematics for MBRB20100CT are listed on our Part Details page. You can also find images and similar parts to MBRB20100CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB20100CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB20100CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB20100CT fall under?
The MBRB20100CT is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRB20100CT when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB20100CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB20100CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRB20100CT have stock available?
Authorised distributors including Farnell, Avnet America, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MBRB20100CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB20100CT often in real-time on the comparison pages.
What if I can't find stock of MBRB20100CT?
You can fill out our help required form which you can use to request a quote for MBRB20100CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.