| Status: | Active |
|---|---|
| Series: | MBR2H200SF |
| RoHS: | Compliant |
Prices starting from US$0.07
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.07
|
81,000
in stock
|
Buy Now |
|
Rochester Electronics
from US$0.13
|
72,000
in stock
|
Buy Now |
|
RS
from US$0.21
|
36,900
in stock
|
Buy Now |
|
Avnet America
from US$0.07
|
9,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.42
|
4,795
in stock
|
Buy Now |
|
Avnet Silica
-
|
339,000
in stock
|
Buy Now |
|
TME
from US$0.21
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.42
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
|
Richardson RFPD
-
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Guardring for Stress Protection |
| Low Forward VoltageLow Forward Voltage |
| Epoxy Meets UL 94 V−0 |
| Package Designed for Optimal Automated Board Assembly |
| These are Pb−Free Devices |
| Description | MBR2H200SF |
|---|---|
| Compliance | Pb-free Halide free |
| Type | Schottky |
| IO(rec) Max (A) | 2 |
| trr Max (ns) | - |
| VRRM Max (V) | 200 |
| VFM Max (V) | 0.86 |
| IFSM Max (A) | 30 |
| IR Max (mA) | 0.2 |
| Package Type | SOD-123FL |
| MBR2H200 Series 200 V 2 A Surface Mount Schottky Power Rectifier - SOD-123F | Future Electronics |
| Rectifier,Schottky,200V,2A,SOD123FL | RS |
| Rec Sod123 2A 200V |Onsemi MBR2H200SFT1G | Newark Electronics |
| Diode: Schottky rectifying | TME |
| ON SEMI MBR2H200SFT1G, SMT SCHOTTKY DIODE, 200V 2A, 2-PIN SOD-123 | RS Americas |
| RECTIFIER MODULE - FAST RECOVERY/FRED | Richardson RFPD |
Where can I find additional details, specifications and documents for a MBR2H200SFT1G?
Additional datasheets, footprints and schematics for MBR2H200SFT1G are listed on our Part Details page. You can also find images and similar parts to MBR2H200SFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR2H200SFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR2H200SFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR2H200SFT1G fall under?
The MBR2H200SFT1G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR2H200SFT1G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR2H200SFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR2H200SFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR2H200SFT1G have stock available?
Authorised distributors including Future Electronics, Rochester Electronics, RS, Avnet America and Newark Electronics have stock available or on a lead time for MBR2H200SFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR2H200SFT1G often in real-time on the comparison pages.
What if I can't find stock of MBR2H200SFT1G?
You can fill out our help required form which you can use to request a quote for MBR2H200SFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.