Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
105,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
105,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
84,000
in stock
|
Buy Now | |
element14
from US$0.16
|
46,640
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
36,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
12,275
in stock
|
Buy Now | |
Micros
from US$0.08
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,865
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage Drop |
125 C Operating Junction Temperature |
Epoxy Meets UL94, V-0 |
Package Designed for Optimal Automated Board Assembly |
Cathode Lead Indicated by polarity Band |
ESD Ratings, Machine Model = C, Human Body Model = 3B |
Device Meets MSL 1 Requirements |
Lead Finish: 100% Matte Sn (Tin) |
This is a Pb-Free Device |
Applications |
---|
Reverse Battery Protection |
Description | MBR230LSFT1G |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.43 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 40 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123FL |
2A 30V Schottky Rohs Compliant: Yes |Onsemi MBR230LSFT1G | Newark Electronics |
Diode Schottky 30V 2A 2-Pin SOD-123FL T/R | Avnet America |
MBR230LSFT1 Series 2 A 30 V Schottky Barrier Rectifier - SOD-123 FL | Future Electronics |
DIODE, SCHOTTKY, 2A, 30V, SOD-123FL-2 | element14 |
2A | Micros |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 30V 2A SOD123FL | RS |
Where can I find additional details, specifications and documents for a MBR230LSFT1G?
Additional datasheets, footprints and schematics for MBR230LSFT1G are listed on our Part Details page. You can also find images and similar parts to MBR230LSFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR230LSFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR230LSFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR230LSFT1G fall under?
The MBR230LSFT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR230LSFT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR230LSFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR230LSFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR230LSFT1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Avnet Asia have stock available or on a lead time for MBR230LSFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR230LSFT1G often in real-time on the comparison pages.
What if I can't find stock of MBR230LSFT1G?
You can fill out our help required form which you can use to request a quote for MBR230LSFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.