MBR16100 C0 Semiconductors - Discretes by Taiwan Semiconductor

SCHOTTKY RECTIFIER 10A 100V TO-220AC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Newark
Newark
from US$0.50
570
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 16A
Diode Configuration Single
Diode Case Style TO-220AC
No. of Pins 3Pins
Forward Voltage VF Max 850mV
Forward Surge Current Ifsm Max 150A
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Semiconductor Technology Si

Alternative Descriptions

Diode, Schottky, 16A, 100V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBR16100 C0?

Additional datasheets, footprints and schematics for MBR16100 C0 are listed on our Part Details page. You can also find images and similar parts to MBR16100 C0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBR16100 C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR16100 C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBR16100 C0 fall under?

The MBR16100 C0 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MBR16100 C0 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBR16100 C0 you can contact the distributor directly for product support, shipping queries etc.

Is the MBR16100 C0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MBR16100 C0 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MBR16100 C0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBR16100 C0 often in real-time on the comparison pages.

What if I can't find stock of MBR16100 C0?

You can fill out our help required form which you can use to request a quote for MBR16100 C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay