Status: | Active |
---|---|
Series: | MBR1545CT |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
340
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
200
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,450
in stock
|
Buy Now | |
Avnet Silica
-
|
550
in stock
|
Buy Now | |
Avnet America
-
|
471
in stock
|
Buy Now | |
element14
from US$0.65
|
-
|
Buy Now | |
Avnet Asia
from US$0.63
|
-
|
Buy Now | |
Farnell
from US$0.56
|
-
|
Buy Now |
Center-Tap Configuration |
Guardring for Stress Protection |
Low Forward Voltage |
150 C Operating Junction Temperature |
Guaranteed Reverse Avalanche |
Epoxy Meets UL94, VO at 1/8" Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: B1535, B1545 |
Pb-Free Packages are Available* |
Description | MBR1545CT |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 45 |
VF Max (V) | 0.84 |
IRM Max (µA) | 100 |
IO(rec) Max (A) | 15 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-3 |
Schottky Rectifier, Common Cathode, 15A To-220 | Newark Electronics |
MBR Series 15 A 45 V Flange Mount SWITCHMODEÔ Power Rectifier - TO-220AB | Future Electronics |
REC T0220 15A 45V SHTKY | RS |
Diode Schottky 45V 15A 3-Pin(3+Tab) TO-220AB Rail | EBV Elektronik |
DIODE, SCHOTTKY, 15A, 45V, TO-220 | element14 |
Where can I find additional details, specifications and documents for a MBR1545CTG?
Additional datasheets, footprints and schematics for MBR1545CTG are listed on our Part Details page. You can also find images and similar parts to MBR1545CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1545CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1545CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1545CTG fall under?
The MBR1545CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR1545CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1545CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1545CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR1545CTG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS, EBV Elektronik and Avnet Silica have stock available or on a lead time for MBR1545CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1545CTG often in real-time on the comparison pages.
What if I can't find stock of MBR1545CTG?
You can fill out our help required form which you can use to request a quote for MBR1545CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.