MBR1060 C0 Semiconductors - Discretes by Taiwan Semiconductor

SCHOTTKY RECTIFIER 10A 60V TO-220AC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Newark
Newark
from US$0.58
674
in stock
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 60V
Forward Current If(AV) 10A
Diode Configuration Single
Diode Case Style TO-220AC
No. of Pins 2Pins
Forward Voltage VF Max 950mV
Forward Surge Current Ifsm Max 150A
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Semiconductor Technology Si

Alternative Descriptions

Schottky Rectifier, 10A, 60V, To-220Ac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBR1060 C0?

Additional datasheets, footprints and schematics for MBR1060 C0 are listed on our Part Details page. You can also find images and similar parts to MBR1060 C0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBR1060 C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1060 C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBR1060 C0 fall under?

The MBR1060 C0 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MBR1060 C0 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1060 C0 you can contact the distributor directly for product support, shipping queries etc.

Is the MBR1060 C0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MBR1060 C0 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MBR1060 C0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBR1060 C0 often in real-time on the comparison pages.

What if I can't find stock of MBR1060 C0?

You can fill out our help required form which you can use to request a quote for MBR1060 C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay