Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Schottky Rect, 45V, 10A, To220Ac | Newark Electronics |
Diode Schottky 45V 10A 2-Pin TO-220AC Tube | Avnet America |
Where can I find additional details, specifications and documents for a MBR1045 C0?
Additional datasheets, footprints and schematics for MBR1045 C0 are listed on our Part Details page. You can also find images and similar parts to MBR1045 C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1045 C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1045 C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1045 C0 fall under?
The MBR1045 C0 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR1045 C0 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1045 C0 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1045 C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR1045 C0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MBR1045 C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1045 C0 often in real-time on the comparison pages.
What if I can't find stock of MBR1045 C0?
You can fill out our help required form which you can use to request a quote for MBR1045 C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.