Status: | Active |
---|---|
Series: | MBR0520LT1G |
RoHS: | Compliant |
Prices starting from US$0.0346
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Avnet America
from US$0.0346
|
279,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
222,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
25,915
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
14,629
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
2,518
in stock
|
Buy Now | |
Avnet Silica
-
|
510,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0422
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Guardring for Stress Protection |
Very Low Forward Voltage (0.38 V Max @ 0.5 A, 25 C) |
125 C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8" |
Package Designed for Optimal Automated Board Assembly Mechanical Characteristics |
Reel Options: MBR0520LT1 = 3,000 per 7" reel/8 mm tape. MBR0520LT3 = 10,000 per 13" reel/8 mm tape. |
Device Marking: B2 |
Polarity Designator: Cathode Band |
Weight: 11.7 mg (approximately) |
Case: Epoxy, Molded |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
All Packages are Pb-Free |
SBR8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MBR0520LT1G |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.385 |
IRM Max (µA) | 250 |
IO(rec) Max (A) | 0.5 |
IFSM Max (A) | 5.5 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123 |
Small Signal Schottky Diode, Single, 20 V, 500 mA, 385 mV, 5.5 A, 125 °C, SOD-123, 2 Pins | Avnet America |
Repetitive Peak Reverse Voltage:20V | Newark Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
onsemi Schottky Diode, 500mA, 20V, SOD-123 | Distrelec |
Small Signal Schottky Diode, Single, 20 V, 500 mA, 385 mV, 5.5 A, 125 �C, SOD-123, 2 Pins | Avnet Silica |
0.5A 20V Schottky Rectifier, MBR0520LT1G | RS |
MBR0520 Series 20 V 0.5 A Surface Mount Schottky Power Rectifier - SOD-123 | Future Electronics |
Diode, Schottky Barrier, Vr 20V, If 0.5A, Pkg SOD-123,Vf 0.385V, Tj +125degc, Cs 5.5A | ON Semiconductor MBR0520LT1G | RS Americas |
DIODE, SCHOTTKY, 0.5A, 20V, SMC | element14 |
Where can I find additional details, specifications and documents for a MBR0520LT1G?
Additional datasheets, footprints and schematics for MBR0520LT1G are listed on our Part Details page. You can also find images and similar parts to MBR0520LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR0520LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR0520LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR0520LT1G fall under?
The MBR0520LT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR0520LT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR0520LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR0520LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR0520LT1G have stock available?
Authorised distributors including Avnet America, Newark Electronics, Transfer Multisort Elektronik, Chip One Stop and Distrelec have stock available or on a lead time for MBR0520LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR0520LT1G often in real-time on the comparison pages.
What if I can't find stock of MBR0520LT1G?
You can fill out our help required form which you can use to request a quote for MBR0520LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.