Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$50.69
|
73
in stock
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | MMA7660 |
Silicon Family Name | - |
For Use With | Arduino Form Factor Development Boards |
Kit Contents | Application Shield |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 128x32 Graphics LCD 3-axis Accelerometer 5way Joystick PWM Speaker Socket for Xbee Temp Sensor |
APPLICATION SHIELD, ARDUINO DEV BOARD | Farnell |
Where can I find additional details, specifications and documents for a MBED-016.1?
Additional datasheets, footprints and schematics for MBED-016.1 are listed on our Part Details page. You can also find images and similar parts to MBED-016.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBED-016.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBED-016.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBED-016.1 fall under?
The MBED-016.1 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to MBED-016.1 when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBED-016.1 you can contact the distributor directly for product support, shipping queries etc.
Is the MBED-016.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBED-016.1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MBED-016.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBED-016.1 often in real-time on the comparison pages.
What if I can't find stock of MBED-016.1?
You can fill out our help required form which you can use to request a quote for MBED-016.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.