Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Type | FRAM |
---|---|
Memory Size | 128Kbit |
NVRAM Memory Configuration | 16K x 8bit |
IC Interface Type | SPI |
Access Time | - |
Memory Case Style | SOP |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
FRAM SPI 16Kx8 SO8 3.0V | Rutronik |
Fram, 128Kbit, Spi, Sop-8 | Newark Electronics |
FRAM, 128KBIT, SPI, SOP-8 | element14 |
128k,FRAM,SPI,SOP8,BULK | Symmetry Electronics |
Where can I find additional details, specifications and documents for a MB85RS128BPNF-G-JNE1?
Additional datasheets, footprints and schematics for MB85RS128BPNF-G-JNE1 are listed on our Part Details page. You can also find images and similar parts to MB85RS128BPNF-G-JNE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB85RS128BPNF-G-JNE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB85RS128BPNF-G-JNE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB85RS128BPNF-G-JNE1 fall under?
The MB85RS128BPNF-G-JNE1 is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to MB85RS128BPNF-G-JNE1 when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB85RS128BPNF-G-JNE1 you can contact the distributor directly for product support, shipping queries etc.
Is the MB85RS128BPNF-G-JNE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB85RS128BPNF-G-JNE1 have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, element14 and Symmetry Electronics have stock available or on a lead time for MB85RS128BPNF-G-JNE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB85RS128BPNF-G-JNE1 often in real-time on the comparison pages.
What if I can't find stock of MB85RS128BPNF-G-JNE1?
You can fill out our help required form which you can use to request a quote for MB85RS128BPNF-G-JNE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.