Status: | Unknown |
---|---|
Series: | micro |
RoHS: | Unknown |
Silicon Manufacturer | Nordic Semiconductor |
---|---|
Silicon Family Name | ARM Cortex |
Core Architecture | ARM |
Core Sub-Architecture | ARM |
Silicon Core Number | ARM Cortex M0 |
Kit Contents | 1x micro |
Product Range | micro |
SVHC | No SVHC (12-Jan-2017) |
Single Brd Computer (Sbc), Bbc Micro-Bit | Newark Electronics |
Where can I find additional details, specifications and documents for a MB80-US?
Additional datasheets, footprints and schematics for MB80-US are listed on our Part Details page. You can also find images and similar parts to MB80-US on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB80-US on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB80-US price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB80-US fall under?
The MB80-US is listed under Embedded Computers Education & Maker Boards > Micro:bit > Embedded Single Board Computers - SBC - Micro:bit.
Can I view similar or alternative parts?
You can view similar parts to MB80-US when available in the Embedded Single Board Computers - SBC - Micro:bit range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB80-US you can contact the distributor directly for product support, shipping queries etc.
Is the MB80-US RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB80-US have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MB80-US.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB80-US often in real-time on the comparison pages.
What if I can't find stock of MB80-US?
You can fill out our help required form which you can use to request a quote for MB80-US from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.