MB11 Industrial Automation & Control Gear by Anderson Electronics

BEZEL OEM22/24L

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.10

Distributor Stock
Logo for RS
RS
from US$2.10
100
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.44
-
Buy Now
Logo for Farnell
Farnell
from US$2.85
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Accessory Type Bezel
For Use With OEM22/24L
Product Range -
SVHC No SVHC (15-Jun-2015)
External Length / Height 35mm
External Width 65mm

Alternative Descriptions

BEZEL, OEM22/24L | Farnell


MB-11 Prototyping Tools & Breadboards by Twin Industries

PCB, PROTOTYPE, SOT-23 PRESCALER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

External Height 14.99mm
External Width 12.45mm

Alternative Descriptions

Pcb, Prototype, Sot-23 Prescaler | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MB11?

Additional datasheets, footprints and schematics for MB11 are listed on our Part Details page. You can also find images and similar parts to MB11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MB11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MB11 fall under?

The MB11 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.

Can I view similar or alternative parts?

You can view similar parts to MB11 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MB11 you can contact the distributor directly for product support, shipping queries etc.

Is the MB11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MB11 have stock available?

Authorised distributors including RS, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for MB11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MB11 often in real-time on the comparison pages.

What if I can't find stock of MB11?

You can fill out our help required form which you can use to request a quote for MB11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay