MB-ISK-S10-1000-MP-ANSI Sensors & Transducers by Labfacility

THERMOCOUPLE TYPE K 1M 750DEG C

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Thermocouple Type K
Sensing Temperature Min -40°C
Sensing Temperature Max 750°C
Sensor Body Material Stainless Steel
Lead Length 1m
Product Range -
SVHC No SVHC (15-Jan-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MB-ISK-S10-1000-MP-ANSI?

Additional datasheets, footprints and schematics for MB-ISK-S10-1000-MP-ANSI are listed on our Part Details page. You can also find images and similar parts to MB-ISK-S10-1000-MP-ANSI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MB-ISK-S10-1000-MP-ANSI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB-ISK-S10-1000-MP-ANSI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MB-ISK-S10-1000-MP-ANSI fall under?

The MB-ISK-S10-1000-MP-ANSI is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to MB-ISK-S10-1000-MP-ANSI when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MB-ISK-S10-1000-MP-ANSI you can contact the distributor directly for product support, shipping queries etc.

Is the MB-ISK-S10-1000-MP-ANSI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MB-ISK-S10-1000-MP-ANSI have stock available?

There is no stock from authorised distributors for MB-ISK-S10-1000-MP-ANSI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MB-ISK-S10-1000-MP-ANSI often in real-time on the comparison pages.

What if I can't find stock of MB-ISK-S10-1000-MP-ANSI?

You can fill out our help required form which you can use to request a quote for MB-ISK-S10-1000-MP-ANSI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay