Status: | Unknown |
---|---|
Series: | MB-ISK-I15 Series |
RoHS: | Unknown |
No distributors results available
Thermocouple Type | K |
---|---|
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 1100°C |
Sensor Body Material | Nickel Aluminium Nickel Chromium |
Lead Length | 500mm |
Product Range | MB-ISK-I15 Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a MB-ISK-I15-500-MP?
Additional datasheets, footprints and schematics for MB-ISK-I15-500-MP are listed on our Part Details page. You can also find images and similar parts to MB-ISK-I15-500-MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB-ISK-I15-500-MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB-ISK-I15-500-MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB-ISK-I15-500-MP fall under?
The MB-ISK-I15-500-MP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MB-ISK-I15-500-MP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB-ISK-I15-500-MP you can contact the distributor directly for product support, shipping queries etc.
Is the MB-ISK-I15-500-MP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB-ISK-I15-500-MP have stock available?
There is no stock from authorised distributors for MB-ISK-I15-500-MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB-ISK-I15-500-MP often in real-time on the comparison pages.
What if I can't find stock of MB-ISK-I15-500-MP?
You can fill out our help required form which you can use to request a quote for MB-ISK-I15-500-MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.