MB-ISJ-S15-500-MP Sensors & Transducers by Labfacility

SENSOR THERMOCOUPLE J 0.5M 750DEG C

Status: Unknown
Series: MB-ISJ-S15 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$55.34

Distributor Stock
Logo for Farnell
Farnell
from US$55.34
No stock
Buy Now

Specifications

Thermocouple Type J
Sensing Temperature Min -40°C
Sensing Temperature Max 750°C
Sensor Body Material Stainless Steel
Lead Length 500mm
Product Range MB-ISJ-S15 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

SENSOR, THERMOCOUPLE, J, 0.5M, 750DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MB-ISJ-S15-500-MP?

Additional datasheets, footprints and schematics for MB-ISJ-S15-500-MP are listed on our Part Details page. You can also find images and similar parts to MB-ISJ-S15-500-MP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MB-ISJ-S15-500-MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB-ISJ-S15-500-MP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MB-ISJ-S15-500-MP fall under?

The MB-ISJ-S15-500-MP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to MB-ISJ-S15-500-MP when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MB-ISJ-S15-500-MP you can contact the distributor directly for product support, shipping queries etc.

Is the MB-ISJ-S15-500-MP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MB-ISJ-S15-500-MP have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MB-ISJ-S15-500-MP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MB-ISJ-S15-500-MP often in real-time on the comparison pages.

What if I can't find stock of MB-ISJ-S15-500-MP?

You can fill out our help required form which you can use to request a quote for MB-ISJ-S15-500-MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay