Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Adhesive Screw |
---|---|
Mounting Hole Dia | - |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 25.4mm |
Width | 25.4mm |
Height | - |
Product Range | - |
Mounting Base, Adhesive/Screw, Natural | Newark Electronics |
MOUNTING BASE, ADHESIVE/SCREW, NATURAL | element14 |
Where can I find additional details, specifications and documents for a MB-20?
Additional datasheets, footprints and schematics for MB-20 are listed on our Part Details page. You can also find images and similar parts to MB-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB-20 fall under?
The MB-20 is listed under GARDNER BENDER Parts.
Can I view similar or alternative parts?
You can view similar parts to MB-20 when available in the GARDNER BENDER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB-20 you can contact the distributor directly for product support, shipping queries etc.
Is the MB-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB-20 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MB-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB-20 often in real-time on the comparison pages.
What if I can't find stock of MB-20?
You can fill out our help required form which you can use to request a quote for MB-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.