Silicon Manufacturer | - |
---|---|
Silicon Core Number | EFM32ZG110 MAX4721 MAX35101 |
Kit Application Type | Development |
Application Sub Type | Measurement & Analysis |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Family Name | EFM32 |
Kit Contents | Ref Design Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 32MHz CPU High Precision Heat/Flow Meter Liquid/Gas Flow Battery Operated Time-Digital Converter |
Ref Design Board, Heat/Flow Meter | Newark Electronics |
REF DESIGN BOARD, HEAT/FLOW METER | element14 |
Where can I find additional details, specifications and documents for a MAXREFDES70#?
Additional datasheets, footprints and schematics for MAXREFDES70# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES70# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES70# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES70# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES70# fall under?
The MAXREFDES70# is listed under Development Boards Evaluation Tools > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES70# when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES70# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES70# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES70# have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES70#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES70# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES70#?
You can fill out our help required form which you can use to request a quote for MAXREFDES70# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.