Status: | Active |
---|---|
Series: | DS28C22 |
RoHS: | Unknown |
Symmetric Key-Based Bidirectional Secure Authentication and Encryption Model Based on SHA-256 |
Dedicated Hardware-Accelerated SHA Engine for Generating SHA-256 MACs |
Strong Authentication with a 256-Bit, User-Programmable Secret, and Input Challenge |
3072 Bits of User EEPROM Partitioned Into 12 Pages of 256 Bits |
User-Programmable and Irreversible EEPROM Protection Modes Including Authentication, Write and Read Protect, Encryptions, and OTP/EPROM Emulation |
Supports 100kHz and 400kHz I2C Communication Speeds |
Supports Power-Saving Sleep Mode at 0.5µA (typ) |
Operating Range: 3.3V ±10%, -40°C to +85°C |
8-Pin TDFN Package |
Crypto Engine | Symmetric |
---|---|
End Equipment | IP ProtectionPCB ID and Authentication |
Bus Type | I2C |
Memory Type | EEPROM |
Memory Size | 3K x 1 |
Deep Cover | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 1.21 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | DS28C22 |
Kit Application Type | Crypto Authentication |
Application Sub Type | Embedded |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Ref Design Board DS28C22 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Secure Authentication Design with I2C SHA-256 Pmod Compatible Crypto-strong 3Kb User EEPROM |
I2C SHA-256 Secure Authenticat | Analog Devices |
Ref Design Board, Authentication | Newark Electronics |
REF DESIGN BOARD, AUTHENTICATION | Farnell |
Where can I find additional details, specifications and documents for a MAXREFDES43# ?
Additional datasheets, footprints and schematics for MAXREFDES43# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES43# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES43# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES43# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES43# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES43# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES43# have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAXREFDES43# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES43# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES43# ?
You can fill out our help required form which you can use to request a quote for MAXREFDES43# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.