Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | STM32L151ZDT6 MAX14531E MAX44245 MAX11901 MAX6126 MAX44241 MAX16058 MAX1775 MAX1044 |
Kit Application Type | Sensor |
Application Sub Type | Current Fault Sensor |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | STM32L15xxx |
Kit Contents | Ref Design Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | ECT/EPT or Current Fault Sensor 32MHz MCU 16bit ADC Analog Front-end USB-UART Bridge Buck Conv |
Low Power Current Fault Sensor | Analog Devices |
Ref Design Board, Arm Cortex-M3, Sensor | Newark Electronics |
REF DESIGN BRD, CURRENT FAULT SENSOR | element14 |
Where can I find additional details, specifications and documents for a MAXREFDES38#?
Additional datasheets, footprints and schematics for MAXREFDES38# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES38# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES38# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES38# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES38# fall under?
The MAXREFDES38# is listed under Development Boards Evaluation Tools > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES38# when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES38# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES38# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES38# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES38#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES38# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES38#?
You can fill out our help required form which you can use to request a quote for MAXREFDES38# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.