Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$96.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$96.60
|
No stock
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | RL78/G13 MAX11213 MAX5216 MAX9620 DS8500 MAX15006 MAX6133 |
Kit Application Type | Sensing - Temperature |
Application Sub Type | Loop-Powered Temperature Sensor |
Core Architecture | RL78 |
Core Sub-Architecture | - |
Silicon Family Name | RL78/G1x |
Kit Contents | Novato Ref Design Board |
Product Range | - |
Features | Loop-Powered Temp Sensor PT100 to PT1000 RTD Highway Addressable Remote Transducer 12-40V Supply |
Where can I find additional details, specifications and documents for a MAXREFDES16#?
Additional datasheets, footprints and schematics for MAXREFDES16# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES16# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES16# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES16# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES16# fall under?
The MAXREFDES16# is listed under Development Boards Evaluation Tools > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES16# when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES16# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES16# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES16# have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAXREFDES16#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES16# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES16#?
You can fill out our help required form which you can use to request a quote for MAXREFDES16# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.