Status: | Active |
---|---|
Series: | MAXM22510 |
RoHS: | Unknown |
Space Saving Solution |
Fully Integrated Module for Compact Design |
High-Performance Transceiver Enables Flexible Designs |
Integrated DC-DC for Cable-Side Power |
Compliant with RS-485 EIA/TIA-485 Standard |
500kbps Maximum Data Rate for the MAXM22510 |
25Mbps Maximum Data Rate for the MAXM22511 |
Allows Up to 128 Devices on the Bus |
Integrated Protection Ensures for Robust Communication |
±35kV ESD (HBM) on Driver Outputs/Receiver Inputs |
2.5kVRMS Withstand Isolation Voltage for 60 Seconds (VISO) |
630VPEAK Maximum Repetitive Peak-Isolation Voltage (VIORM) |
445VRMS Maximum Working-Isolation Voltage (VIOWM) |
Withstands ±10kV Surge per IEC 61000-4-5 |
Thermal Shutdown |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Full |
VSUPPLY (V) | 3.3 |
Data Rate (kbps) (min) | 500 |
ICC (mA) (typ) | 25 |
ESD Protect. (±kV) | 15 |
Tx EN | No |
Rx EN | No |
Oper. Temp. (°C) | -40 to +105 |
Package/Pins | LGA HYBRID/44 |
BudgetaryPrice (See Notes) | 6.93 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422, RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
No. of Pins | 44Pins |
RoHS Compliant | Yes |
2.5kVRMS Isolated 25Mbps Full- | Analog Devices |
Rs422/Rs485 Transceiver, -40 To 105Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAXM22510GLH+ ?
Additional datasheets, footprints and schematics for MAXM22510GLH+ are listed on our Part Details page. You can also find images and similar parts to MAXM22510GLH+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXM22510GLH+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM22510GLH+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM22510GLH+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAXM22510GLH+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXM22510GLH+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXM22510GLH+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXM22510GLH+ often in real-time on the comparison pages.
What if I can't find stock of MAXM22510GLH+ ?
You can fill out our help required form which you can use to request a quote for MAXM22510GLH+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.