Status: | Active |
---|---|
Series: | MAXCOAX2STP-HSD |
RoHS: | Unknown |
Allows Utilization of Coax EV Kits for Evaluating Operation with STP Cables, Eliminating Need to Purchase a Set of STP Evaluation Boards |
Only One Adapter Kit Needed to Use with Coax EV Kits for Different Products |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Adapter |
---|---|
For Use With | Eval Board MAX9282 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Coaxial to Shielded-Twisted-Pair (STP) Cable Adapter Connects Serializer & Deserializer STP Cable |
A Kit to convert SerDes COAX E | Analog Devices |
Adapter Board, Coaxial To Stp | Newark Electronics |
ADAPTER BOARD, COAXIAL TO STP | element14 |
Where can I find additional details, specifications and documents for a MAXCOAX2STP-HSD# ?
Additional datasheets, footprints and schematics for MAXCOAX2STP-HSD# are listed on our Part Details page. You can also find images and similar parts to MAXCOAX2STP-HSD# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXCOAX2STP-HSD# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXCOAX2STP-HSD# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXCOAX2STP-HSD# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXCOAX2STP-HSD# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXCOAX2STP-HSD# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXCOAX2STP-HSD# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXCOAX2STP-HSD# often in real-time on the comparison pages.
What if I can't find stock of MAXCOAX2STP-HSD# ?
You can fill out our help required form which you can use to request a quote for MAXCOAX2STP-HSD# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.