Status: | Active |
---|---|
Series: | MAX9939 |
RoHS: | Unknown |
SPI-Programmable Gains: 0.2V/V to 157V/V |
Extremely Low Gain Tempco |
Integrated Amplifier for R/C Programmable Active Filter |
Input Offset-Voltage Compensation |
Input Protection to ±16V |
13µA Software Shutdown Mode |
-40°C to +125°C Operating Temperature Range |
10-Pin µMAX Package |
Interface Type | SPI |
---|---|
AV (V/V) | 0.2 to 157 |
Gain Error (%) (max) | 0.38 |
Gain Temp.- Coeff. (ppm/°C) (max) | 17 |
VSUPPLY (V) (min) | 2.9 |
VSUPPLY (V) (max) | 5.5 |
Shutdown Mode Supply Current (µA) (typ) | 13 |
Shutdown Mode Supply Current (µA) (max) | 24 |
Supply Current (µA) (typ) | 3400 |
Supply Current (µA) (max) | 6700 |
Gain-BW Product (MHz) | 2.15 to 279 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.29 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2Channels |
---|---|
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 2.15MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Range | 2.9V to 5.5V |
Amplifier Case Style | µMAX |
No. of Pins | 10Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SPI-Programmable Gain Amplifie | Analog Devices |
SPI PROGRAMMABLE-GAIN OP AMP VOS UMAX10 | RS |
Prog Gain Amp, Dual, 2.15Mhz, Umax-10 | Newark Electronics |
PROG GAIN AMP, DUAL, 2.15MHZ, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX9939AUB+ ?
Additional datasheets, footprints and schematics for MAX9939AUB+ are listed on our Part Details page. You can also find images and similar parts to MAX9939AUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9939AUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9939AUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9939AUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9939AUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9939AUB+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9939AUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9939AUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX9939AUB+ ?
You can fill out our help required form which you can use to request a quote for MAX9939AUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.