Status: | Active |
---|---|
Series: | MAX9890 |
RoHS: | Unknown |
36dB Click-Pop Suppression |
2.7V to 5.5V Single-Supply Operation |
Clickless/Popless Startup/Power-Up and Shutdown/Power-Down |
0.001µA Low-Power Shutdown Mode |
THD+N < 0.003% Into 32Ω |
±8kV ESD Protected Outputs (Human Body Model) |
Requires Only One 0.1µF Capacitor to Complete the Circuit |
Low 14µA Supply Current |
Tiny Packaging 9-Bump UCSP (1.5mm x 1.5mm x 0.6mm) 8-Pin TDFN (3mm x 3mm x 0.8mm) |
9-Bump UCSP (1.5mm x 1.5mm x 0.6mm) |
8-Pin TDFN (3mm x 3mm x 0.8mm) |
VSUPPLY (V) (min) | 2.7 |
---|---|
VSUPPLY (V) (max) | 5.5 |
IQ (mA) (typ) | 0.014 |
PSRR (dB) (min) | 100 |
THD+N (%) | 0.003 |
SHDN | Yes |
# Channels | 2 |
Package/Pins | TDFN/8UCSP (B)/9 |
BudgetaryPrice (See Notes) | 0.74 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | Click / Pop Suppressor |
---|---|
Supply Voltage Range | 2.7V to 5.5V |
Control Interface | - |
Audio IC Case Style | TDFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Audio Click-Pop Suppressor | Analog Devices |
A Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX9890BETA+T | Newark Electronics |
AUDIO CLICK POP SUPPRESSOR, 2CH, TDFN-8 | element14 |
Where can I find additional details, specifications and documents for a MAX9890BETA+T ?
Additional datasheets, footprints and schematics for MAX9890BETA+T are listed on our Part Details page. You can also find images and similar parts to MAX9890BETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9890BETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9890BETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9890BETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9890BETA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9890BETA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9890BETA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9890BETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX9890BETA+T ?
You can fill out our help required form which you can use to request a quote for MAX9890BETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.