Status: | Active |
---|---|
Series: | MAX98374FEVSYS |
RoHS: | Unknown |
5.5V to 16V Single-Supply Operation (EV System) |
USB Audio Streaming (EV System) |
Digital Audio Interface (DAI) I2S, Left-Justified, Up to 16-Channel TDM SoundWire Compliant |
I2S, Left-Justified, Up to 16-Channel TDM |
SoundWire Compliant |
Speaker Output (OUTP/OUTN) |
I2C-Compatible Device |
Windows 7- and Windows 10-Compatible Software |
Fully Assembled and Tested |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX98374 |
Kit Application Type | Amplifier |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Development Board MAX98374 Audio Interface 1 Board Two A to B Mini-USB Cables |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DEV BOARD, CLASS D AUDIO POWER AMPLIFIER | Farnell |
Dev Board, Class D Audio Power Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX98374FEVSYS# ?
Additional datasheets, footprints and schematics for MAX98374FEVSYS# are listed on our Part Details page. You can also find images and similar parts to MAX98374FEVSYS# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98374FEVSYS# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98374FEVSYS# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98374FEVSYS# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98374FEVSYS# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98374FEVSYS# have stock available?
Authorised distributors including Farnell, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for MAX98374FEVSYS# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98374FEVSYS# often in real-time on the comparison pages.
What if I can't find stock of MAX98374FEVSYS# ?
You can fill out our help required form which you can use to request a quote for MAX98374FEVSYS# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.