Status: | Obsolete |
---|---|
Series: | MAX98372EVSYS |
RoHS: | Unknown |
5.5V to 18V Single-Supply Operation (EV System) |
USB Audio Streaming (EV System) |
I2S, Left-Justified, or TDM Input |
Optional Output Filters |
Proven PCB Layout |
Fully Assembled and Tested |
Windows 7- and Windows 8-Compatible Software |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX98372 |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Eval Board MAX98372 Audio Interface Board USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation Board, Audio Amplifier | Newark Electronics |
EVALUATION BOARD, AUDIO AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a MAX98372EVSYS# ?
Additional datasheets, footprints and schematics for MAX98372EVSYS# are listed on our Part Details page. You can also find images and similar parts to MAX98372EVSYS# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98372EVSYS# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98372EVSYS# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98372EVSYS# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98372EVSYS# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98372EVSYS# have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX98372EVSYS# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98372EVSYS# often in real-time on the comparison pages.
What if I can't find stock of MAX98372EVSYS# ?
You can fill out our help required form which you can use to request a quote for MAX98372EVSYS# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.