Status: | Active |
---|---|
Series: | MAX98357EVSYSTQFN |
RoHS: | Unknown |
2.5V to 5.5V Single-Supply Operation |
Only a Single External Component (VDD Capacitor) Required in Many Applications |
I2S, Left-Justified, or TDM Input |
Five Selectable Gains (3db, 6dB, 9dB, 12dB, and 15dB) |
Audio Channel Select (Left, Right, and Mono Mix) |
Filterless Operation |
Optional Class D Output Filters for Ease of Evaluation |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX98357 |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Eval Board MAX98357 AUDINT001 Interface Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation Board, Audio Amplifier | Newark Electronics |
EVALUATION BOARD, AUDIO AMPLIFIER | element14 |
CARTE D'EVAL, AMPLI AUDIO | Farnell |
Where can I find additional details, specifications and documents for a MAX98357EVSYS#TQFN ?
Additional datasheets, footprints and schematics for MAX98357EVSYS#TQFN are listed on our Part Details page. You can also find images and similar parts to MAX98357EVSYS#TQFN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98357EVSYS#TQFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98357EVSYS#TQFN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98357EVSYS#TQFN you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98357EVSYS#TQFN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98357EVSYS#TQFN have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX98357EVSYS#TQFN .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98357EVSYS#TQFN often in real-time on the comparison pages.
What if I can't find stock of MAX98357EVSYS#TQFN ?
You can fill out our help required form which you can use to request a quote for MAX98357EVSYS#TQFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.