Status: | Active |
---|---|
Series: | MAX98304EVKIT |
RoHS: | Unknown |
Filterless Operation Passes Radiated Emissions with 60cm of Speaker Cable |
2.5V to 5.5V Single-Supply Operation |
3.2W Mono Class D Output |
Selectable Gain Control |
Differential or Single-Ended Input |
Low-Power Shutdown Input |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX98304EWL+ |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Eval Kit MAX98304EWL+ |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Kit MAX98304 (Mono 3.2W C | Analog Devices |
Eval Kit, Mono 3.2W Class D Amplifier | Newark Electronics |
EVAL KIT, MONO 3.2W CLASS D AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a MAX98304EVKIT+ ?
Additional datasheets, footprints and schematics for MAX98304EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX98304EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98304EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98304EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98304EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98304EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98304EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX98304EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98304EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX98304EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX98304EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.