MAX98090EVKIT#TQFN by Analog Devices

Evaluation Kit for the MAX98090 (TQFN)

Status: Active
Series: MAX98090_EVKITTQFN
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX98090 (TQFN) evaluation kit (EV kit) is a fully assembled and tested circuit board that evaluates the MAX98090 (TQFN) audio codec. The MAX98090 is an integrated audio codec including an earpiece amplifier, stereo Class D amplifier, stereo DirectDrive® headphone amplifier, and digital signal processing. To enable easy connection to a wide range of audio sources, the EV kit includes audio devices to convert both USB and S/PDIF data to I2S data. The EV kit also integrates a MAXQ2000 microcontroller to enable I2C and SPI communication with the on-board I2C- and SPI-capable devices. A simple and intuitive graphical user interface (GUI) provides communication with the EV kit through Windows® OS running Windows XP® -, Windows 7-, or Windows 8-compatible software. An evaluation kit is also available for the WLP package: MAX98090EVKIT#WLP View a video that highlights the features of the MAX98090. View a video that shows how to setup the MAX98090 evaluation kit.

Where to Buy

Prices starting from US$207.32

Distributor Stock
Logo for RS
RS
from US$234.32
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$218.00
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$219.03
-
Buy Now
Logo for element14
element14
from US$221.11
-
Buy Now
Logo for Farnell
Farnell
from US$207.32
-
Buy Now

Features

Fully Assembled and Tested
2.8V to 5.5V Single-Supply Operation
Proven Audio PCB Layout
On-Board USB-to-I2C Interface
On-Board USB-to-I2S Converter
On-Board S/PDIF Transceiver
On-Board Clock Source
On-Board Digital Microphone
Windows XP-, 7-, and 8-Compatible Software


MAX98090EVKIT#TQFN Development Boards & Evaluation Kits by Analog Devices

EVALUATION BOARD AUDIO CODEC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Silicon Manufacturer Maxim Integrated Products
Silicon Core Number MAX98090
Kit Application Type Audio
Application Sub Type Stereo Audio CODEC
Kit Contents Eval Board MAX98090 2 x USB Cable
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

MAX98090EVKIT#TQFN,A & D IC Dev Tools | RS
Evaluation Board, Audio Codec | Newark Electronics
EVALUATION BOARD, AUDIO CODEC | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX98090EVKIT#TQFN ?

Additional datasheets, footprints and schematics for MAX98090EVKIT#TQFN are listed on our Part Details page. You can also find images and similar parts to MAX98090EVKIT#TQFN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX98090EVKIT#TQFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98090EVKIT#TQFN price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98090EVKIT#TQFN you can contact the distributor directly for product support, shipping queries etc.

Is the MAX98090EVKIT#TQFN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX98090EVKIT#TQFN have stock available?

Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX98090EVKIT#TQFN .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX98090EVKIT#TQFN often in real-time on the comparison pages.

What if I can't find stock of MAX98090EVKIT#TQFN ?

You can fill out our help required form which you can use to request a quote for MAX98090EVKIT#TQFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay