Status: | Active |
---|---|
Series: | MAX98090 |
RoHS: | Unknown |
102dB DR Stereo DAC to HP (8kHz < fS < 96kHz) |
3.6mW Stereo Playback Power Consumption |
99dB DR Stereo ADC (8kHz < fS < 96kHz) |
4.2mW Stereo Record Power Consumption |
3 Stereo Single-Ended/Differential Analog Microphone/Line Inputs (WLP Version) |
Stereo PDM Digital Microphone Input |
Master Clock Frequencies from 256 x fS to 60MHz |
I2S/LJ/RJ/TDM Digital Audio Interface |
FlexSound Technology Signal Processing Record Path Biquad Filter Playback Path 7-Band Parametric EQ Playback Path Automatic Level Control Digital Filtering and Gain/Level Control |
Record Path Biquad Filter |
Playback Path 7-Band Parametric EQ |
Playback Path Automatic Level Control |
Digital Filtering and Gain/Level Control |
Stereo Low EMI Class D Speaker Amplifiers 3.2W/Channel (RL = 4Ω, VSPK_VDD = 5V, WLP) 1.8W/Channel (RL = 8Ω, VSPK_VDD = 5V, WLP) |
3.2W/Channel (RL = 4Ω, VSPK_VDD = 5V, WLP) |
1.8W/Channel (RL = 8Ω, VSPK_VDD = 5V, WLP) |
Stereo DirectDrive Class H Headphone Amplifier Jack Detection and Identification |
Differential Receiver Amplifier/Stereo Line Output |
Extensive Click-and-Pop Reduction Circuitry |
RF Immune Analog Inputs and Outputs |
Programmable Microphone Bias |
I2C Control Interface with Two Address Options |
49-Bump 0.4mm WLP and 40-Pin TQFN Packages |
Functions | Audio CODEC |
---|---|
VSUPPLY (V) (min) | 1.08 (Digital)1.65 (Analog)1.65 (Digital)2.8 (Class D) |
VSUPPLY (V) (max) | 1.98 (Digital)2.0 (Analog)3.6 (Digital)5.5 (Class D) |
IQ (mA) | 2.49 (DAC Playback Headphone)3.64 (Full Duplex Mono Receiver Out)4.14 (DAC Playback Stereo Speaker) |
# ADCs | 2 |
# DACs | 2 |
SNR (dB) (ADC) | 99 |
Bit Depth (ADC) | 24 |
Sample Rate (kHz) (ADC) | 8 to 96 |
SNR (dB) (DAC) | 102 |
Bit Depth (DAC) | 24 |
Sample Rate (kHz) (DAC) | 8 to 96 |
Pitch (mm) | 0.4 |
Interface | Audio - I2SAudio - PCM/TDMSerial - I2CSerial - SPI |
Package/Pins | TQFN/40WLP/49 |
BudgetaryPrice (See Notes) | 3.22 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 96kSPS |
Audio IC Case Style | TQFN |
No. of Pins | 40Pins |
No. of Input Channels | 4Channels |
No. of Output Channels | 3Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 99dB |
IC Interface Type | I2C |
Supply Voltage Range | 1.08V to 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra Low Power I2S Audio Code | Analog Devices |
Audio Codec, 96Ksps, I2C/I2S, Tqfn-40 | Newark Electronics |
AUDIO CODEC, 96KSPS, I2C/I2S, TQFN-40 | element14 |
Audio Codec 1ADC / 1DAC 40-Pin TQFN EP Tube | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX98090BETL+ ?
Additional datasheets, footprints and schematics for MAX98090BETL+ are listed on our Part Details page. You can also find images and similar parts to MAX98090BETL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98090BETL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98090BETL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98090BETL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98090BETL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98090BETL+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for MAX98090BETL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98090BETL+ often in real-time on the comparison pages.
What if I can't find stock of MAX98090BETL+ ?
You can fill out our help required form which you can use to request a quote for MAX98090BETL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.