Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX98089 |
Kit Application Type | Audio |
Application Sub Type | Stereo Audio CODEC |
Kit Contents | Evaluation Kit MAX98089 USB Cables |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Stereo Audio Codec | Newark Electronics |
EVAL BOARD, STEREO AUDIO CODEC | element14 |
Where can I find additional details, specifications and documents for a MAX98089EVKIT#WLP?
Additional datasheets, footprints and schematics for MAX98089EVKIT#WLP are listed on our Part Details page. You can also find images and similar parts to MAX98089EVKIT#WLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98089EVKIT#WLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98089EVKIT#WLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX98089EVKIT#WLP fall under?
The MAX98089EVKIT#WLP is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAX98089EVKIT#WLP when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98089EVKIT#WLP you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98089EVKIT#WLP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98089EVKIT#WLP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX98089EVKIT#WLP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98089EVKIT#WLP often in real-time on the comparison pages.
What if I can't find stock of MAX98089EVKIT#WLP?
You can fill out our help required form which you can use to request a quote for MAX98089EVKIT#WLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.