Status: | Active |
---|---|
Series: | MAX98089 |
RoHS: | Unknown |
Prices starting from US$2.78
5.6mW Power Comsumption (DAC to HP at 97dB DR) |
101dB DR Stereo DAC (8kHz < fS < 96kHz) |
93dB DR Stereo ADC (8kHz < fS < 96kHz) |
Stereo, Low-EMI Class D Amplifiers 1.7W/Channel(8Ω, VSPK_VDD = 5.0V) 2.9W/Channel(4Ω, VSPK_VDD = 5.0V) |
1.7W/Channel(8Ω, VSPK_VDD = 5.0V) |
2.9W/Channel(4Ω, VSPK_VDD = 5.0V) |
Efficient Class H Headphone Amplifier |
Differential Receiver Amplifier/Stereo Line Outputs |
2 Stereo, Single-Ended/Mono Differential Line Inputs |
3 Differential Microphone Inputs |
FlexSound Technology 5-Band Parametric EQ Automatic Level Control (ALC) Excursion Limiter Speaker Power Limiter Speaker Distortion Limiter Microphone Automatic Gain Control and Noise Gate |
5-Band Parametric EQ |
Automatic Level Control (ALC) |
Excursion Limiter |
Speaker Power Limiter |
Speaker Distortion Limiter |
Microphone Automatic Gain Control and Noise Gate |
Dual I²S/PCM/TDM Digital Audio Interfaces |
Asynchronous Digital Mixing |
Supports Master Clock Frequencies from 10MHz to 60MHz |
RF Immune Analog Inputs and Outputs |
Extensive Click-and-Pop Reduction Circuitry |
Available in 63-Bump WLP Package (3.80mm x 3.30mm, 0.4mm Pitch) and 56-Pin TQFN Package (7mm x 7mm x 0.75mm) |
Functions | Audio CODEC |
---|---|
VSUPPLY (V) (min) | 1.65 (Analog)1.65 (Digital) |
VSUPPLY (V) (max) | 2.0 (Analog)3.6 (Digital) |
IQ (mA) | 1.9 (Playback) |
# ADCs | 2 |
# DACs | 2 |
SNR (dB) (ADC) | 93 |
Bit Depth (ADC) | 24 |
Sample Rate (kHz) (ADC) | 8 to 96 |
SNR (dB) (DAC) | 101 |
Bit Depth (DAC) | 24 |
Sample Rate (kHz) (DAC) | 8 to 96 |
Pitch (mm) | 0.4 |
Interface | Audio - I2SSerial - I2C |
Package/Pins | TQFN/56WLP/63 |
BudgetaryPrice (See Notes) | 2.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 96kSPS |
Audio IC Case Style | TQFN |
No. of Pins | 56Pins |
No. of Input Channels | 6Channels |
No. of Output Channels | 5Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 93dB |
IC Interface Type | I2C |
Supply Voltage Range | 1.65V to 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low Power, Stereo Audio Codec | Analog Devices |
MAX98089ETN+,Interface - CODECs | RS |
Audio Codec, 96Ksps, I2C, Tqfn-56 | Newark Electronics |
AUDIO CODEC, 96KSPS, I2C, TQFN-56 | element14 |
Audio Codec 2ADC / 2DAC 24-Bit 56-Pin TQFN EP | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX98089ETN+ ?
Additional datasheets, footprints and schematics for MAX98089ETN+ are listed on our Part Details page. You can also find images and similar parts to MAX98089ETN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98089ETN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98089ETN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98089ETN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98089ETN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98089ETN+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX98089ETN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98089ETN+ often in real-time on the comparison pages.
What if I can't find stock of MAX98089ETN+ ?
You can fill out our help required form which you can use to request a quote for MAX98089ETN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.