Status: | Active |
---|---|
Series: | MAX9768EVKIT |
RoHS: | Unknown |
Fully Tested PCB |
10W Output into 8Ω Load at 13V Power Supply |
Bridge-Tied Load (BTL) Output and Click-and-Pop Suppression |
Dual Mode™ Volume Control: Analog or I²C |
Dual Modulation Schemes: Fixed Frequency and Spread Spectrum |
Shut-Down Mode and Speaker Mute Mode |
On-Board LDO for Low-Voltage Analog Power Supply |
Windows 98SE/2000/XP-Compatible Evaluation Software |
EV System Includes USB Connectivity |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX9768 |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Evaluation Kit MAX9768 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Brd, Class D Audio Power Amplifier | Newark Electronics |
EVAL BRD, CLASS D AUDIO POWER AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a MAX9768EVKIT+ ?
Additional datasheets, footprints and schematics for MAX9768EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX9768EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9768EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9768EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9768EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9768EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9768EVKIT+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9768EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9768EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX9768EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX9768EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.