Status: | Production |
---|---|
Series: | MAX9736 |
RoHS: | Not Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX9736AETJ+ |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Eval Kit MAX9736AETJ+ |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit, Audio Power Amplifier-Class D | Newark Electronics |
EVAL KIT, AUDIO POWER AMPLIFIER-CLASS D | element14 |
Where can I find additional details, specifications and documents for a MAX9736AEVKIT+?
Additional datasheets, footprints and schematics for MAX9736AEVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX9736AEVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9736AEVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9736AEVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9736AEVKIT+ fall under?
The MAX9736AEVKIT+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX9736AEVKIT+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9736AEVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9736AEVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9736AEVKIT+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9736AEVKIT+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9736AEVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX9736AEVKIT+?
You can fill out our help required form which you can use to request a quote for MAX9736AEVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.