MAX96711GTJ/V+ Part Information

Details for MAX96711GTJ/V+ by Maxim Integrated

Semiconductors - ICs > Drivers & Interfaces > SERDES Drivers

Part Downloads

Part Specifications

SERDES Function Serialiser
Data Rate 1.5Gbps
IC Input Type CMOS LVCMOS
IC Output Type CML
Driver Case Style TQFN
No. of Pins 32Pins
Supply Voltage Min 1.7V
Supply Voltage Max 3.6V
No. of Inputs 14
No. of Outputs 1Outputs
Product Range -
Automotive Qualification Standard AEC-Q100
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • SERIALISER, AEC-Q100, 1.5GBPS, TQFN-32; SERDES Function:Serialiser; Data Rate:1.5Gbps; IC Input Type:CMOS, LVCMOS; IC Output Type:CML; Driver Case Style:TQFN; No. of Pins:32Pins; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; No. RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX96711GTJ/V+?

Additional datasheets, footprints and schematics for MAX96711GTJ/V+ are listed in our Part Details tab. You can also find the MAX96711GTJ/V+ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX96711GTJ/V+ in the Pricing & Inventory tab next to part details. You can view MAX96711GTJ/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX96711GTJ/V+ fall under?

The MAX96711GTJ/V+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to MAX96711GTJ/V+ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX96711GTJ/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX96711GTJ/V+ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MAX96711GTJ/V+ have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MAX96711GTJ/V+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX96711GTJ/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX96711GTJ/V+?

You can fill out our help required form which you can use to request a quote for MAX96711GTJ/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MAX96711GTJ/V+

Loading...
Loading Results for MAX96711GTJ/V+
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us