MAX96705AGTJ/V+ by Analog Devices

16-Bit GMSL Serializer with High-Immunity/Bandwidth Mode and Coax/STP Cable Drive

Status: Active
Series: MAX96705A
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX96705A is a compact serializer with features especially suited for automotive camera applications. It is function and pin compatible with the MAX9271. In high-bandwidth mode, the parallel-clock maximum is 116MHz for 12-bit linear or combined HDR data types. The embedded control channel operates at 9.6kbps to 1Mbps in UART, I2C, and mixed UART/I2C modes, allowing programming of serializer, deserializer, and camera registers independent of video timing. For driving longer cables, the IC has programmable pre/deemphasis. Programmable spread spectrum is available on the serial output. The serial output meets ISO 10605 and IEC 61000-4-2 ESD standards. The core supply range is 1.7V to 1.9V, and the I/O supply range is 1.7V to 3.6V. The MAX96705A is available in a 32-pin (5mm x 5mm) TQFN package with 0.5mm lead pitch, and operates over the -40°C to +115°C temperature range.

Where to Buy

Prices starting from US$2.80

Distributor Stock
Logo for Farnell
Farnell
from US$2.80
764
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.11
764
in stock
Buy Now
Logo for element14
element14
from US$4.10
764
in stock
Buy Now

Features

Ideal for Safety Camera Applications Works with Low-Cost 50Ω Coax (100Ω STP) Cables Error Detection of Video/Control Data High-Immunity Mode for Robust Control-Channel EMC Tolerance Retransmission of Control Data Upon Error Detection Best-in-Class Supply Current: 93mA (max) Pre/Deemphasis Allows 15m Cable at Full Speed 32-Pin (5mm × 5mm) TQFN Package with 0.5mm Lead Pitch
Works with Low-Cost 50Ω Coax (100Ω STP) Cables
Error Detection of Video/Control Data
High-Immunity Mode for Robust Control-Channel EMC Tolerance
Retransmission of Control Data Upon Error Detection
Best-in-Class Supply Current: 93mA (max)
Pre/Deemphasis Allows 15m Cable at Full Speed
32-Pin (5mm × 5mm) TQFN Package with 0.5mm Lead Pitch
High-Speed Data Serialization for Megapixel Cameras Up to 1.74Gbps Serial-Bit Rate 12.5MHz to 87MHz × 14 Bit + H/V Data 36.66MHz to 116MHz × 12-Bit + H/V Data (through Internal Encoding)
Up to 1.74Gbps Serial-Bit Rate
12.5MHz to 87MHz × 14 Bit + H/V Data
36.66MHz to 116MHz × 12-Bit + H/V Data (through Internal Encoding)
Multiple Modes for System Flexibility 9.6kbps to 1Mbps Control Channel in UART, I²C (with Clock Stretch), or UART-to-I²C Modes Crosspoint Switch Accepts Any Input Bitmap Modes for Encoded VSYNC and HSYNC
9.6kbps to 1Mbps Control Channel in UART, I²C (with Clock Stretch), or UART-to-I²C Modes
Crosspoint Switch Accepts Any Input Bitmap
Modes for Encoded VSYNC and HSYNC
Reduces EMI and Shielding Requirements Programmable Output Spread Spectrum Tracks Spread Spectrum Applied at the Parallel Input 1.7V to 3.6V I/O Supply
Programmable Output Spread Spectrum
Tracks Spread Spectrum Applied at the Parallel Input
1.7V to 3.6V I/O Supply
Peripheral Features for Camera Power-Up and Verification Built-In PRBS Generator for BER Testing Dedicated GPO for Camera Frame-Sync Trigger and Other Uses Remote/Local Wake-Up from Sleep Mode
Built-In PRBS Generator for BER Testing
Dedicated GPO for Camera Frame-Sync Trigger and Other Uses
Remote/Local Wake-Up from Sleep Mode
Meets AEC-Q100 Automotive Specification -40°C to +115°C Operating Temperature ±8kV Contact and ±15kV Air IEC 61000-4-2 and ISO 10605 ESD Protection
-40°C to +115°C Operating Temperature
±8kV Contact and ±15kV Air IEC 61000-4-2 and ISO 10605 ESD Protection

Specifications

Signal Type (Rx) CMOSLVCMOS
Signal Type (Tx) CML
Functions Serializer
# Rx 16
# Tx 1
Data Rates (Mbps) 1500
VSUPPLY (V) 1.83.3
Package/Pins TQFN/32
BudgetaryPrice (See Notes) 2.86


MAX96705AGTJ/V+ Drivers & Interfaces by Analog Devices

SERIALISER, 1.74GBPS, TQFN-EP-32

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Serialiser, 1.74Gbps, Tqfn-Ep-32 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX96705AGTJ/V+ ?

Additional datasheets, footprints and schematics for MAX96705AGTJ/V+ are listed on our Part Details page. You can also find images and similar parts to MAX96705AGTJ/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX96705AGTJ/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX96705AGTJ/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX96705AGTJ/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX96705AGTJ/V+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX96705AGTJ/V+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX96705AGTJ/V+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX96705AGTJ/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX96705AGTJ/V+ ?

You can fill out our help required form which you can use to request a quote for MAX96705AGTJ/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay