Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | - |
---|---|
Video Signal Filter | - |
Frequency | - |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
TV / Video Case Style | SOIC |
No. of Pins | 8Pins |
Bandwidth | - |
Attenuation | - |
Filter Order | - |
Variable Gain | - |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Amplifier Case Style | SOIC |
Amplifier Output | Rail to Rail |
Amplifier Type | Filter |
Base Number | 9652 |
No. of Amplifiers | 3Amplifiers |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 3.135V to 3.465V |
Termination Type | Surface Mount Device |
FILTER AMP, 3.3V, HD/SD, 3CH, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a MAX9652ASA+?
Additional datasheets, footprints and schematics for MAX9652ASA+ are listed on our Part Details page. You can also find images and similar parts to MAX9652ASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9652ASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9652ASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9652ASA+ fall under?
The MAX9652ASA+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to MAX9652ASA+ when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9652ASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9652ASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9652ASA+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX9652ASA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9652ASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9652ASA+?
You can fill out our help required form which you can use to request a quote for MAX9652ASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.