MAX9636EVKIT+ by Analog Devices

Evaluation Kit for the MAX9636

Status: Active
Series: MAX9636EVKIT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX9636 evaluation kit (EV kit) is an assembled and tested PCB used to evaluate the MAX9636 low-power, low-noise, CMOS input op amp, which is suitable for photodiode transimpedance front-ends in portable medical instruments. The EV kit is preconfigured for a transimpedance amplifier (TIA). Additionally, an on-board LED driver circuit provides a controlled light source to help evaluate the performance of the MAX9636 TIA circuit. The EV kit can easily be adapted to act as noninverting, inverting, or differential amplifier by changing a few components. Another EV kit is offered for the MAX9638 dual version of this op amp to enable evaluation in an active filter circuit configuration. The EV kit comes with a MAX9636AXT+ installed.

Where to Buy

Prices starting from US$80.96

Distributor Stock
Logo for Farnell
Farnell
from US$82.39
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$80.96
15
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$88.59
-
Buy Now
Logo for element14
element14
from US$87.67
-
Buy Now

Features

Accommodates Multiple Op-Amp Configurations
On-Board LED Driver
Accommodates Multiple Wavelength LEDs
Proven PCB Layout
Fully Assembled and Tested


MAX9636EVKIT+ Signal Conditioning Development Kits by Analog Devices

EVALUATION KIT, OPERATIONAL AMPLIFIER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (15-Jan-2018)
RoHS Compliant Yes

Alternative Descriptions

Eval Kit MAX9636 (3V/5V Low-Po | Analog Devices
Evaluation Kit, Operational Amplifier | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX9636EVKIT+ ?

Additional datasheets, footprints and schematics for MAX9636EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX9636EVKIT+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX9636EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9636EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9636EVKIT+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX9636EVKIT+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX9636EVKIT+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9636EVKIT+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX9636EVKIT+ often in real-time on the comparison pages.

What if I can't find stock of MAX9636EVKIT+ ?

You can fill out our help required form which you can use to request a quote for MAX9636EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay