Status: | Active |
---|---|
Series: | MAX9626 |
RoHS: | Unknown |
Low-Voltage Noise Density 3.6nV/ |
Low Harmonic Distortion HD2/HD3 of -102/-105dB at 10MHz HD2/HD3 of -86/-80dB at 125MHz |
HD2/HD3 of -102/-105dB at 10MHz |
HD2/HD3 of -86/-80dB at 125MHz |
Factory Set Gain Options of 1V/V, 2V/V, and 4V/V |
1.35GHz Small-Signal Bandwidth |
Adjustable-Output Common-Mode Voltage |
Differential-to-Differential or Single-Ended-to-Differential Operation |
25µA Shutdown Current |
Single-Supply Voltage +2.85V to +5.25V |
Small, 3mm x 3mm 12-Pin TQFN Package |
VSUPPLY (V) (min) | 2.85 |
---|---|
VSUPPLY (V) (max) | 5.25 |
ISUPPLY (µA) (typ) | 59000 |
AV (V/V) | 1 |
en (nV/√Hz) (<) | 5.7 |
BW (MHz) (@ -3dB) | 1150 |
Slew Rate (V/µs) | 6500 |
HD2 (dBc) (@10MHz) | -98 |
HD3 (dBc) (@10MHz) | -103 |
Package/Pins | TQFN/12 |
Oper. Temp. (°C) | -40 to +125 |
BudgetaryPrice (See Notes) | 3.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 2mV |
Gain dB Max | - |
Bandwidth | 1.15GHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | TQFN |
No. of Pins | 12Pins |
Supply Voltage Range | 2.85V to 5.25V |
Slew Rate | 6500V/µs |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Differential Amplifier, -40 To 125Deg C | Newark Electronics |
DIFFERENTIAL AMPLIFIER, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX9626ATC+T ?
Additional datasheets, footprints and schematics for MAX9626ATC+T are listed on our Part Details page. You can also find images and similar parts to MAX9626ATC+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9626ATC+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9626ATC+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9626ATC+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9626ATC+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9626ATC+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9626ATC+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9626ATC+T often in real-time on the comparison pages.
What if I can't find stock of MAX9626ATC+T ?
You can fill out our help required form which you can use to request a quote for MAX9626ATC+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.