Status: | Active |
---|---|
Series: | MAX9601EVKIT |
RoHS: | Unknown |
-2.2V to +3V Input Range with +5V/-5.2V Supplies |
-1.2V to +4V Input Range with +6V/-4.2V Supplies |
SMA Connectors to Access Differential Inputs and Outputs |
Differential PECL Outputs |
Latch Enable |
Adjustable Hysteresis |
Output Terminated for Interfacing with a 50Ω Oscilloscope Input |
Allows Alternate Output Terminations |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX9601 |
Kit Application Type | Amplifier |
Application Sub Type | PECL Comparator |
Kit Contents | Evaluation Kit MAX9601 |
RoHS Compliant | Yes |
Eval Kit MAX9601 (Dual ECL and | Analog Devices |
Evaluation Kit, Pecl Comparator | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9601EVKIT+ ?
Additional datasheets, footprints and schematics for MAX9601EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX9601EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9601EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9601EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9601EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9601EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9601EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and element14 have stock available or on a lead time for MAX9601EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9601EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX9601EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX9601EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.