Status: | Active |
---|---|
Series: | MAX9601 |
RoHS: | Unknown |
500ps Propagation Delay |
30ps Propagation Delay Dispersion |
4Gbps Tracking Frequency |
-2.2V to +3V Input Range with +5V/-5.2V Supplies |
-1.2V to +4V Input Range with +6V/-4.2V Supplies |
Differential ECL Outputs (MAX9600) |
Differential PECL Outputs (MAX9601/MAX9602) |
Latch Enable (MAX9600/MAX9601) |
Adjustable Hysteresis (MAX9600/MAX9601) |
tPD (ns) (typ) | 0.5 |
---|---|
VOS (mV) (max) | 5 |
VSUPPLY (Total) (V) (min) | 8.3 |
VSUPPLY (Total) (V) (max) | 10.5 |
# Comparators | 2 |
ICC per Comp. (µA) (max) | 12000 |
Logic Out | PECL |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TSSOP/20 |
BudgetaryPrice (See Notes) | 6.89 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 500ps |
Supply Voltage Range | 4.3V to 6.3V -4V to -6V |
Comparator Case Style | TSSOP |
No. of Pins | 20Pins |
IC Output Type | Differential PECL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifier Case Style | TSSOP |
Base Number | 9601 |
No.Comparators | 2 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | PECL |
Supply Current | 19mA |
Supply Voltage Max | 6.3V |
Supply Voltage Min | 4.3V |
Termination Type | Surface Mount Device |
Dual ECL and Dual/Quad PECL, 5 | Analog Devices |
Comparator, Tssop-20, -40 To 85Deg C | Newark Electronics |
IC, COMPARATOR, HI SPEED, 20TSSOP | element14 |
Where can I find additional details, specifications and documents for a MAX9601EUP+ ?
Additional datasheets, footprints and schematics for MAX9601EUP+ are listed on our Part Details page. You can also find images and similar parts to MAX9601EUP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9601EUP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9601EUP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9601EUP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9601EUP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9601EUP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9601EUP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9601EUP+ often in real-time on the comparison pages.
What if I can't find stock of MAX9601EUP+ ?
You can fill out our help required form which you can use to request a quote for MAX9601EUP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.