Status: | Active |
---|---|
Series: | MAX9288 |
RoHS: | Unknown |
Ideal for High-Definition Video Applications 4-Lane CSI-2 Output with Up to 1Gbps Per Lane Works with Low-Cost 50Ω Coax Cable and FAKRA Connectors or 100Ω STP 104MHz High-Bandwidth Mode Supports 1920 x 720p/60Hz Display with 24-Bit Color Equalization Allows 15m Cable at Full Speed Up to 192kHz Sample Rate and 32-Bit Sample Depth For 7.1 Channel HD Audio Audio Clock from Audio Source or Audio Sink Color Lookup Table for Gamma Correction CNTL0–CNTL3 Control Outputs for HDMI/MHL |
4-Lane CSI-2 Output with Up to 1Gbps Per Lane |
Works with Low-Cost 50Ω Coax Cable and FAKRA Connectors or 100Ω STP |
104MHz High-Bandwidth Mode Supports 1920 x 720p/60Hz Display with 24-Bit Color |
Equalization Allows 15m Cable at Full Speed |
Up to 192kHz Sample Rate and 32-Bit Sample Depth For 7.1 Channel HD Audio |
Audio Clock from Audio Source or Audio Sink |
Color Lookup Table for Gamma Correction |
CNTL0–CNTL3 Control Outputs for HDMI/MHL |
Multiple Data Rates for System Flexibility Up to 3.12Gbps Serial-Bit Rate 6.25MHz to 104MHz Pixel Clock 9.6kbps to 1Mbps Control Channel in UART, Mixed UART/I²C, or I2C Mode with Clock-Stretch Capability |
Up to 3.12Gbps Serial-Bit Rate |
6.25MHz to 104MHz Pixel Clock |
9.6kbps to 1Mbps Control Channel in UART, Mixed UART/I²C, or I2C Mode with Clock-Stretch Capability |
Reduces EMI and Shielding Requirements Tracks Spread Spectrum on Input High-Immunity Mode for Maximum Control- Channel Noise Rejection |
Tracks Spread Spectrum on Input |
High-Immunity Mode for Maximum Control- Channel Noise Rejection |
Peripheral Features for System Power-Up and Verification Built-In PRBS Tester for BER Testing of the Serial Link Programmable Choice of 8 Default Device Addresses Two Dedicated GPIO Ports Dedicated “Up/Down” GPI for Touch-Screen Interrupt and Other Uses Remote/Local Wake-Up from Sleep Mode |
Built-In PRBS Tester for BER Testing of the Serial Link |
Programmable Choice of 8 Default Device Addresses |
Two Dedicated GPIO Ports |
Dedicated “Up/Down” GPI for Touch-Screen Interrupt and Other Uses |
Remote/Local Wake-Up from Sleep Mode |
Meets Rigorous Automotive and Industrial Requirements -40°C to +105°C Operating Temperature ±8kV Contact and ±12kV Air ISO 10605 and IEC 61000-4-2 ESD Protection |
-40°C to +105°C Operating Temperature |
±8kV Contact and ±12kV Air ISO 10605 and IEC 61000-4-2 ESD Protection |
Signal Type (Rx) | CMLCSI-2 |
---|---|
Signal Type (Tx) | CML |
Functions | Deserializer |
# Rx | 1 |
Data Rates (Mbps) | 3120 |
VSUPPLY (V) | 1.83.3 |
Package/Pins | QFND/48TQFN/48 |
BudgetaryPrice (See Notes) | 15.62 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
3.12 Gbps GMSL eserializer for | Analog Devices |
De-Serializer, 3.12Gbps, Tqfn-Ep-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9288GTM/V+ ?
Additional datasheets, footprints and schematics for MAX9288GTM/V+ are listed on our Part Details page. You can also find images and similar parts to MAX9288GTM/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9288GTM/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9288GTM/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9288GTM/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9288GTM/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9288GTM/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9288GTM/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9288GTM/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX9288GTM/V+ ?
You can fill out our help required form which you can use to request a quote for MAX9288GTM/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.