Status: | Active |
---|---|
Series: | MAX9286 |
RoHS: | Unknown |
Ideal for Multicamera Stream Applications Works with Low-Cost 50Ω Coax Cable and FAKRA Connectors or 100Ω STP Data from Image Sensors Are Synchronized to the Same Pixel Automatic Internal/External Generation of Camera Sync Equalization Allows 15m Length Cable Operation at Full Speed |
Works with Low-Cost 50Ω Coax Cable and FAKRA Connectors or 100Ω STP |
Data from Image Sensors Are Synchronized to the Same Pixel |
Automatic Internal/External Generation of Camera Sync |
Equalization Allows 15m Length Cable Operation at Full Speed |
Multiple Input/Output Features for System Flexibility 1 to 4 Lane CSI-2 Output with 80Mbps to 1200Mbps Per Lane Swappable/Selectable Serial Input/Output with Swappable Polarity 9.6kbps to 1Mbps Control Channel in UART, Mixed UART/I²C, or I²C Mode with Clock Stretch Capability |
1 to 4 Lane CSI-2 Output with 80Mbps to 1200Mbps Per Lane |
Swappable/Selectable Serial Input/Output with Swappable Polarity |
9.6kbps to 1Mbps Control Channel in UART, Mixed UART/I²C, or I²C Mode with Clock Stretch Capability |
Peripheral Features for System Power-Up and Verification Built-In PRBS Tester for BER Testing of the Serial Link Programmable Choice of Nine Default Device Addresses Two Dedicated GPIO Ports High-Immunity Mode for Maximum Control-Channel Noise Rejection |
Built-In PRBS Tester for BER Testing of the Serial Link |
Programmable Choice of Nine Default Device Addresses |
Two Dedicated GPIO Ports |
High-Immunity Mode for Maximum Control-Channel Noise Rejection |
Meets Rigorous Automotive and Industrial Requirements -40°C to +105°C Operating Temperature ±8kV Contact, ±20kV Air ISO 10605 and ±8kV Contact, ±12kV IEC 61000-4-2 ESD Protection |
-40°C to +105°C Operating Temperature |
±8kV Contact, ±20kV Air ISO 10605 and ±8kV Contact, ±12kV IEC 61000-4-2 ESD Protection |
Signal Type (Rx) | CMLCSI-2 |
---|---|
Signal Type (Tx) | CML |
Functions | DeserializerQuad Deserializer |
# Rx | 4 |
Data Rates (Mbps) | 1500 |
VSUPPLY (V) | 1.83.3 |
Package/Pins | TQFN/56 |
BudgetaryPrice (See Notes) | 16.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Deserialiser |
---|---|
Data Rate | 1.5Gbps |
IC Input Type | - |
IC Output Type | - |
Driver Case Style | TQFN |
No. of Pins | 56Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
No. of Inputs | - |
No. of Outputs | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
GMSL DESERIALIZER FOR SURROUND | Analog Devices |
De-Serializer, 1.5Gbps, Tqfn-56 | Newark Electronics |
DESERIALISER, 1.5GBPS, TQFN-56 | element14 |
Where can I find additional details, specifications and documents for a MAX9286GTN+ ?
Additional datasheets, footprints and schematics for MAX9286GTN+ are listed on our Part Details page. You can also find images and similar parts to MAX9286GTN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9286GTN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9286GTN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9286GTN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9286GTN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9286GTN+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9286GTN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9286GTN+ often in real-time on the comparison pages.
What if I can't find stock of MAX9286GTN+ ?
You can fill out our help required form which you can use to request a quote for MAX9286GTN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.