Status: | Active |
---|---|
Series: | MAX9280B |
RoHS: | Unknown |
Ideal for High-Definition Video Applications |
Works with Low-Cost 50Ω Coax Cable and FAKRA Connectors or 100Ω STP |
104MHz High-Bandwidth Mode Supports 1920x720p/60Hz Display With 24-Bit Color |
Equalization Allows 15m Cable at Full Speed |
Up to 192kHz Sample Rate And 32-Bit Sample Depth For 7.1 Channel HD Audio |
Audio Clock from Audio Source or Audio Sink |
Color Lookup Table for Gamma Correction |
CNTL[3:0] Control Outputs |
Multiple Data Rates for System Flexibility |
Up to 3.12Gbps Serial-Bit Rate |
6.25MHz to 104MHz Pixel Clock |
9.6kbps to 1Mbps Control Channel in UART, Mixed UART/I2C, or I2C Mode with Clock-Stretch Capability |
Reduces EMI and Shielding Requirements |
Programmable Spread Spectrum Reduces EMI |
Tracks Spread Spectrum on Input |
High-Immunity Mode for Maximum Control- Channel Noise Rejection |
Peripheral Features for System Power-Up and Verification |
Built-In PRBS Tester for BER Testing of the Serial Link |
Programmable Choice of 8 Default Device Addresses |
Two Dedicated GPIO Ports |
Dedicated “Up/Down” GPI for Touch-Screen Interrupt and Other Uses |
Remote/Local Wake-Up from Sleep Mode |
Meets Rigorous Automotive and Industrial Requirements |
-40°C to +105°C Operating Temperature |
±8kV Contact and ±15kV Air ISO 10605 and IEC 61000-4-2 ESD Protection |
Signal Type (Rx) | CML |
---|---|
Signal Type (Tx) | CMOSLVCMOS |
Functions | Deserializer |
# Rx | 1 |
# Tx | 32 |
Data Rates (Mbps) | 3120 |
VSUPPLY (V) | 1.83.3 |
Package/Pins | TQFN/56 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Deserialiser |
---|---|
Data Rate | 3.12Mbps |
IC Input Type | CML |
IC Output Type | CMOS LVCMOS |
Driver Case Style | TQFN-EP |
No. of Pins | 56Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.3V |
No. of Inputs | 1 |
No. of Outputs | 32Outputs |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
3.12 Gbps GMSL Deserializer fo | Analog Devices |
Deserialiser, 3.12Mbps, Tqfn-Ep-56 | Newark Electronics |
DESERIALISER, 3.12MBPS, TQFN-EP-56 | Farnell |
Where can I find additional details, specifications and documents for a MAX9280BGTN/V+ ?
Additional datasheets, footprints and schematics for MAX9280BGTN/V+ are listed on our Part Details page. You can also find images and similar parts to MAX9280BGTN/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9280BGTN/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9280BGTN/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9280BGTN/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9280BGTN/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9280BGTN/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX9280BGTN/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9280BGTN/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX9280BGTN/V+ ?
You can fill out our help required form which you can use to request a quote for MAX9280BGTN/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.