Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Deserialiser |
---|---|
Data Rate | 1.5Gbps |
IC Input Type | CML |
IC Output Type | Parallel |
Driver Case Style | TQFN |
No. of Pins | 48Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
No. of Inputs | 1 |
No. of Outputs | 28Outputs |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Deserialiser, Aec-Q100, 1.5Gbps, Tqfn-48 | Newark Electronics |
DESERIALISER, 1.5GBPS, TQFN-48 | element14 |
Where can I find additional details, specifications and documents for a MAX9272AGTM/V+?
Additional datasheets, footprints and schematics for MAX9272AGTM/V+ are listed on our Part Details page. You can also find images and similar parts to MAX9272AGTM/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9272AGTM/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9272AGTM/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9272AGTM/V+ fall under?
The MAX9272AGTM/V+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX9272AGTM/V+ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9272AGTM/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9272AGTM/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9272AGTM/V+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX9272AGTM/V+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9272AGTM/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX9272AGTM/V+?
You can fill out our help required form which you can use to request a quote for MAX9272AGTM/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.