MAX9264GCB/V+T by Analog Devices

HDCP Gigabit Multimedia Serial Link Serializer/Deserializer


The MAX9263/MAX9264 chipset extends Maxim’s gigabit multimedia serial link (GMSL) technology to include high-bandwidth digital content protection (HDCP) encryption of video and audio data. The MAX9263 serializer, or any HDCP-GMSL serializer, pairs with the MAX9264 deserializer, or any HDCP-GMSL deserializer, for the transmission of control data and HDCP encrypted video and audio data. The parallel interface operates with a pixel clock up to 104MHz. Three inputs are for I2S audio, supporting a sampling frequency to 192kHz and a sample depth to 32 bits. The embedded control channel forms a fullduplex differential 9.6kbps to 1Mbps UART link between the serializer and deserializer. A microcontroller (µC), can be located on the serializer side of the link, on the deserializer side of the link, or on both sides. The control channel enables µC control of peripherals on the remote side, such as backlight control, touch screen, and perform HDCP-related operations. For driving longer cables, the serializer has programmable pre/deemphasis, and the deserializer has a programmable channel equalizer. The GMSL devices have programmable spread spectrum on the serial (serializer) and parallel (deserializer) output. The serial link input and output meet ISO 10605 and IEC 61000-4-2 ESD standards. The serializer core supply is 1.8V and the deserializer core supply is 3.3V. The I/O supply is 1.8V to 3.3V. Both devices are available in a 64-pin TQFP package with an exposed pad and are specified over the -40°C to +105°C automotive temperature range.

Where to Buy

Prices starting from US$10.45

Distributor Stock
Logo for Farnell
Farnell
from US$10.45
30
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.15
30
in stock
Buy Now
Logo for element14
element14
from US$12.06
30
in stock
Buy Now

Features

Ideal for HDCP Video Applications Supports Up to XGA (1280 x 768) or Dual-View WVGA (2x 854 x 480) Pre/Deemphasis and Equalization Allows 15m Cable at Full Speed Up to 192kHz, 32-Bit/Sample I2S Multiple Data Rates for System Flexibility Up to 3.12Gbps Serial-Bit Rate 6.25MHz to 104MHz Pixel Clock 100kbps to 1Mbps UART and UART-to-I2C Control Channel Reduces EMI and Shielding Requirements Serial Output Programmable for 100mV to 400mV Programmable Spread Spectrum Reduces EMI Bypassable Input PLL for Jitter Attenuation Peripheral Features for System Power-Up and Verification Built-In PRBS Tester for BER Testing of the Serial Link Interrupt Transmission from Deserializer to Serializer Meets Rigorous Automotive and Industrial Requirements -40°C to +105°C Operating Temperature ISO 10605 and IEC 61000-4-2 ESD Tolerance
Supports Up to XGA (1280 x 768) or Dual-View WVGA (2x 854 x 480)
Pre/Deemphasis and Equalization Allows 15m Cable at Full Speed
Up to 192kHz, 32-Bit/Sample I2S
Multiple Data Rates for System Flexibility Up to 3.12Gbps Serial-Bit Rate 6.25MHz to 104MHz Pixel Clock 100kbps to 1Mbps UART and UART-to-I2C Control Channel
Up to 3.12Gbps Serial-Bit Rate
6.25MHz to 104MHz Pixel Clock
100kbps to 1Mbps UART and UART-to-I2C Control Channel
Reduces EMI and Shielding Requirements Serial Output Programmable for 100mV to 400mV Programmable Spread Spectrum Reduces EMI Bypassable Input PLL for Jitter Attenuation
Serial Output Programmable for 100mV to 400mV
Programmable Spread Spectrum Reduces EMI
Bypassable Input PLL for Jitter Attenuation
Peripheral Features for System Power-Up and Verification Built-In PRBS Tester for BER Testing of the Serial Link Interrupt Transmission from Deserializer to Serializer
Built-In PRBS Tester for BER Testing of the Serial Link
Interrupt Transmission from Deserializer to Serializer
Meets Rigorous Automotive and Industrial Requirements -40°C to +105°C Operating Temperature ISO 10605 and IEC 61000-4-2 ESD Tolerance
-40°C to +105°C Operating Temperature
ISO 10605 and IEC 61000-4-2 ESD Tolerance

Specifications

Signal Type (Rx) CML
Signal Type (Tx) CMOSLVCMOS
Functions Deserializer
# Rx 1
# Tx 30
Data Rates (Mbps) 2500
VSUPPLY (V) 1.83.3
Package/Pins TQFP/64
BudgetaryPrice (See Notes) 7.83


MAX9264GCB/V+T Drivers & Interfaces by Analog Devices

DESERIALISER, 2.5GBPS, TQFN-EP-64

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

De-Serializer, 2.5Gbps, Tqfn-Ep-64 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX9264GCB/V+T ?

Additional datasheets, footprints and schematics for MAX9264GCB/V+T are listed on our Part Details page. You can also find images and similar parts to MAX9264GCB/V+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX9264GCB/V+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9264GCB/V+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9264GCB/V+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX9264GCB/V+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX9264GCB/V+T have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9264GCB/V+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX9264GCB/V+T often in real-time on the comparison pages.

What if I can't find stock of MAX9264GCB/V+T ?

You can fill out our help required form which you can use to request a quote for MAX9264GCB/V+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay