MAX9259GCB/V+ by Analog Devices

Gigabit Multimedia Serial Link with Spread Spectrum and Full-Duplex Control Channel


The MAX9259 serializer pairs with the MAX9260 deserializer for joint transmission of high-speed video, audio, and control data. The MAX9259/MAX9260 operate up to 3.125Gbps for a 15m shielded twisted-pair (STP) cable. This serial link supports display panels from QVGA (320 x 240) up to XGA (1280 x 768), or dual-view WVGA (2 x 854 x 480). The embedded audio channel supports I2S up to 32 bits per sample and at a 192kHz sample rate. The embedded control channel forms a full-duplex, differential 100kbps to 1Mbps UART link between the serializer and deserializer. The host electronic control unit (ECU) or microcontroller (µC) resides either on the MAX9259 or on the MAX9260. In addition, the control channel enables ECU/µC control of peripherals in the remote side of the serial link through I2C/UART. Preemphasis and channel equalization extend the link length and enhance the link reliability. Spread spectrum is available to reduce EMI on the serial and parallel output data signals. The differential link complies with the ISO 10605 and IEC 61000-4-2 ESD-protection standards. The core supplies for the MAX9259/MAX9260 are 1.8V and 3.3V, respectively. Both devices use an I/O supply from 1.8V to 3.3V. These devices are available in a 64-pin TQFP package (10mm x 10mm) and a 56-pin TQFN/QFND package (8mm x 8mm x 0.75mm) with an exposed pad. Electrical performance is guaranteed over the -40°C to +105°C automotive temperature range.

Where to Buy

Prices starting from US$7.90

Distributor Stock
Logo for Farnell
Farnell
from US$7.90
40
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$8.24
3,867
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.00
40
in stock
Buy Now
Logo for element14
element14
from US$10.11
40
in stock
Buy Now

Features

Ideal for Digital Video Applications Up to XGA (1280 x 768) or Dual-View WVGA (2 x 854 x 480) Panels with 18- or 24-Bit Color Pre/Deemphasis Allows 15m Cable at Full Speed Up to 192kHz, 32-Bit Sample I2S
Up to XGA (1280 x 768) or Dual-View WVGA (2 x 854 x 480) Panels with 18- or 24-Bit Color
Pre/Deemphasis Allows 15m Cable at Full Speed Up to 192kHz, 32-Bit Sample I2S
Multiple Data Rates for System Flexibility Up to 3.12Gbps Serial-Bit Rate 6.25MHz to 104MHz Pixel Clock Up to 1Mbps UART/UART-to-I2C Control Channel
Up to 3.12Gbps Serial-Bit Rate
6.25MHz to 104MHz Pixel Clock
Up to 1Mbps UART/UART-to-I2C Control Channel
Reduces EMI and Shielding Requirements Serial Output Programmable for 100mV to 400mV Programmable Spread Spectrum Reduces EMI Bypasses Input PLL for Jitter Attenuation
Serial Output Programmable for 100mV to 400mV
Programmable Spread Spectrum Reduces EMI
Bypasses Input PLL for Jitter Attenuation
Peripheral Features for System Verification Built-In Serial Link PRBS BER Tester Interrupt Transmission from Deserializer to Serializer Meets AEC-Q100 Requirements -40°C to +105°C Operating Temperature Range ±10kV Contact and 25kV Air ISO 10605 and ±10kV IEC 61000-4-2 ESD Protection
Built-In Serial Link PRBS BER Tester
Interrupt Transmission from Deserializer to Serializer
Meets AEC-Q100 Requirements -40°C to +105°C Operating Temperature Range ±10kV Contact and 25kV Air ISO 10605 and ±10kV IEC 61000-4-2 ESD Protection
-40°C to +105°C Operating Temperature Range
±10kV Contact and 25kV Air ISO 10605 and
±10kV IEC 61000-4-2 ESD Protection

Specifications

Signal Type (Rx) CML
Signal Type (Tx) CML
Functions Serializer
# Rx 30
# Tx 1
Data Rates (Mbps) 2500
VSUPPLY (V) 1.83.3
Package/Pins TQFN/56TQFP/64
BudgetaryPrice (See Notes) 7


MAX9259GCB/V+ Semiconductors - ICs by Analog Devices

SERIALISER 3.12GBPS TQFP-64

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SERDES Function Serialiser
Data Rate 3.12Gbps
IC Input Type CML
IC Output Type CML
Driver Case Style TQFP
No. of Pins 64Pins
Supply Voltage Min 1.7V
Supply Voltage Max 3.6V
No. of Inputs 30
No. of Outputs 1Outputs
Product Range -
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant To Be Advised
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Gigabit Multimedia Serial Link | Analog Devices
Serialiser, Aec-Q100, 3.12Gbps, Tqfp-64 | Newark Electronics
SERIALISER, 3.12GBPS, TQFP-64 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX9259GCB/V+ ?

Additional datasheets, footprints and schematics for MAX9259GCB/V+ are listed on our Part Details page. You can also find images and similar parts to MAX9259GCB/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX9259GCB/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9259GCB/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9259GCB/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX9259GCB/V+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX9259GCB/V+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9259GCB/V+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX9259GCB/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX9259GCB/V+ ?

You can fill out our help required form which you can use to request a quote for MAX9259GCB/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay