Status: | Active |
---|---|
Series: | MAX9248 |
RoHS: | Unknown |
Programmable ±4% or ±2% Spread-Spectrum Output for Reduced EMI (MAX9248) |
Proprietary Data Decoding for DC Balance and Reduced EMI |
Control Data Deserialized During Video Blanking |
Five Control Data Inputs are Single-Bit-Error Tolerant |
Output Transition Time is Scaled to Operating Frequency for Reduced EMI |
Staggered Output Switching Reduces EMI |
Output Enable Allows Busing of Outputs (MAX9250) |
Clock Pulse Stretch on Lock |
Wide ±2% Reference Clock Tolerance |
Synchronizes to MAX9247 Serializer Without External Control |
ISO 10605 and IEC 61000-4-2 Level 4 ESD Protection |
Separate Output Supply Allows Interface to 1.8V to 3.3V Logic |
+3.3V Core Power Supply |
Space-Saving LQFP Package |
-40°C to +85°C and -40°C to +105°C Operating Temperature Ranges |
Signal Type (Rx) | LVDS |
---|---|
Signal Type (Tx) | LVCMOS |
Functions | Deserializer |
# Rx | 1 |
# Tx | 27 |
Data Rates (Mbps) | 756 |
VSUPPLY (V) | 3.3 |
Package/Pins | LQFP/48 |
BudgetaryPrice (See Notes) | 7.29 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Deserialiser |
---|---|
Data Rate | 840Mbps |
IC Input Type | LVDS |
IC Output Type | LVTTL Parallel |
Driver Case Style | LQFP |
No. of Pins | 48Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
No. of Inputs | 1 |
No. of Outputs | 27Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
27-Bit, 2.5MHz to 42MHz DC-Bal | Analog Devices |
SERIALISER, 27-BIT, 840MBPS, LQFP-48 | Farnell |
Serialiser, 27-Bit, 840Mbps, Lqfp-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9248ECM+ ?
Additional datasheets, footprints and schematics for MAX9248ECM+ are listed on our Part Details page. You can also find images and similar parts to MAX9248ECM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9248ECM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9248ECM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9248ECM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9248ECM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9248ECM+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX9248ECM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9248ECM+ often in real-time on the comparison pages.
What if I can't find stock of MAX9248ECM+ ?
You can fill out our help required form which you can use to request a quote for MAX9248ECM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.