Status: | Active |
---|---|
Series: | MAX9206 |
RoHS: | Unknown |
Stand-Alone Deserializer (vs. SerDes) Ideal for Unidirectional Links |
Automatic Clock Recovery |
Allow Hot Insertion and Synchronization Without System Interruption |
BLVDS Serial Input Rated for Point-to-Point and Bus Applications |
Fast Pseudorandom Lock |
Wide Reference Clock Input Range 16MHz to 45MHz (MAX9206) 40MHz to 60MHz (MAX9208) |
16MHz to 45MHz (MAX9206) |
40MHz to 60MHz (MAX9208) |
High 720psP-P Jitter Tolerance (MAX9206) |
Low 30mA Supply Current (MAX9206 at 16MHz) |
10-Bit Parallel LVCMOS/LVTTL Output |
Up to 600Mbps Throughput (MAX9208) |
Programmable Output Strobe Edge |
Pin Compatible to DS92LV1212A and DS92LV1224 |
Signal Type (Rx) | LVDS |
---|---|
Signal Type (Tx) | CMOSLVTTL |
Functions | Deserializer |
# Rx | 1 |
# Tx | 10 |
Data Rates (Mbps) | 400 |
VSUPPLY (V) | 3.3 |
Package/Pins | SSOP/28 |
BudgetaryPrice (See Notes) | 6.13 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Deserialiser |
---|---|
Data Rate | 450Mbps |
IC Input Type | LVDS |
IC Output Type | LVCMOS LVTTL |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
No. of Inputs | 1 |
No. of Outputs | 10Outputs |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
10-Bit Bus LVDS Deserializers | Analog Devices |
DESERIALISER, 450MBPS, SSOP-28 | Farnell |
Deserialiser, 450Mbps, Ssop-28 | Newark Electronics |
LVDS Deserializer 28-Pin SSOP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX9206EAI+T ?
Additional datasheets, footprints and schematics for MAX9206EAI+T are listed on our Part Details page. You can also find images and similar parts to MAX9206EAI+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9206EAI+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9206EAI+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9206EAI+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9206EAI+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9206EAI+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for MAX9206EAI+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9206EAI+T often in real-time on the comparison pages.
What if I can't find stock of MAX9206EAI+T ?
You can fill out our help required form which you can use to request a quote for MAX9206EAI+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.