Status: | Active |
---|---|
Series: | MAX9205 |
RoHS: | Unknown |
Standalone Serializer (vs. SerDes) Ideal for Unidirectional Links |
Framing Bits for Deserializer Resync Allow Hot Insertion Without System Interruption |
LVDS Serial Output Rated for Point-to-Point and Bus Applications |
Wide Reference Clock Input Range 16MHz to 40MHz (MAX9205) 40MHz to 66MHz (MAX9207) |
16MHz to 40MHz (MAX9205) |
40MHz to 66MHz (MAX9207) |
Low 140ps (pk-pk) Deterministic Jitter (MAX9207) |
Low 34mA Supply Current (MAX9205) |
10-Bit Parallel LVCMOS/LVTTL Interface |
Up to 660Mbps Payload Data Rate (MAX9207) |
Programmable Active Edge on Input Latch |
Pin-Compatible Upgrades to DS92LV1021 and DS92LV1023 |
Signal Type (Rx) | CMOSLVTTL |
---|---|
Signal Type (Tx) | LVDS |
Functions | Serializer |
# Rx | 10 |
# Tx | 1 |
Data Rates (Mbps) | 400 |
VSUPPLY (V) | 3.3 |
Package/Pins | SSOP/28 |
BudgetaryPrice (See Notes) | 5.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Serialiser |
---|---|
Data Rate | 400Mbps |
IC Input Type | LVTTL |
IC Output Type | LVDS |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
No. of Inputs | 10 |
No. of Outputs | 1Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Serialiser, 400Mbps, Ssop-28 | Newark Electronics |
SERIALISER, 10-BIT, 400MBPS, SSOP-28 | element14 |
LVDS Serializer 0.6V 28-Pin SSOP | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX9205EAI+ ?
Additional datasheets, footprints and schematics for MAX9205EAI+ are listed on our Part Details page. You can also find images and similar parts to MAX9205EAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9205EAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9205EAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9205EAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9205EAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9205EAI+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX9205EAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9205EAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX9205EAI+ ?
You can fill out our help required form which you can use to request a quote for MAX9205EAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.